SMPTE - EG 16

Measurement Methods for Motion-Picture Camera Acoustical Noise - Field Method

inactive
Organization: SMPTE
Publication Date: 26 July 2002
Status: inactive
Page Count: 5
scope:

Scope and field of application

This guideline provides a simple method for measuring the acoustical noise output of motion-picture cameras in use on the set of a production. The guideline applies to noise occurring in only one circumstance: in front of a given camera in a specific acoustical environment. Thus, the measurements given by this guideline are not comparable with others made in different situations.

This guideline also gives limits on acceptability of measured camera noise due to the combined effects of the camera and its environment. Methods for reducing camera noise which are practicable on the set are included.

Document History

February 11, 2014
Measurement Methods for Film and Digital Motion-Picture Camera Acoustical Noise - Field Method
This guideline provides a simple method for measuring the acoustical noise output of motion-picture cameras in use on the set of a production. The guideline applies to noise occurring in only one...
EG 16
July 26, 2002
Measurement Methods for Motion-Picture Camera Acoustical Noise - Field Method
Scope and field of application This guideline provides a simple method for measuring the acoustical noise output of motion-picture cameras in use on the set of a production. The guideline applies to...
January 1, 1997
Measurement Methods for Motion-Picture Camera Acoustical Noise - Field Method
A description is not available for this item.
January 1, 1992
Measurement Methods for Motion-Picture Camera Acoustical Noise - Field Method
A description is not available for this item.

References

Advertisement