DS/ISO/IEC 9646-4

Information technology - Open Systems Interconnection - Conformance testing methodology and framework - Part 4: Test realization

inactive, Most Current
Organization: DS
Publication Date: 6 October 1992
Status: inactive
scope:

This part of ISO/IEC 9646 specifies requirements and gives g uidance concerning the realization of a means of testing IUT s, in conformance with a reference OSI standardized ATS, spe cified in compliance with ISO/IEC 9646-2. These requirements are limited to those aspects of a means of testing which ca n be mapped on to the abstract testing functions defined in ISO/IEC 9646-1, or which are essential to a proper use of th e standardized ATS. Such aspects might include a facility to produce conformance

Document History

DS/ISO/IEC 9646-4
October 6, 1992
Information technology - Open Systems Interconnection - Conformance testing methodology and framework - Part 4: Test realization
This part of ISO/IEC 9646 specifies requirements and gives g uidance concerning the realization of a means of testing IUT s, in conformance with a reference OSI standardized ATS, spe cified in...
Advertisement