DLA - SMD-5962-91581
MICROCIRCUIT, LINEAR, ANALOG-TO-DIGITAL CONVERTER, 10-BIT, 75 MHZ, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 7 September 1994 |
| Status: | inactive |
| Page Count: | 14 |
scope:
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and space application (device class V), and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.
The PIN shall be as shown in the following example:
Device class M RHA marked devices shall meet the MIL-I-38535 appendix A specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V RHA marked devices shall meet the MIL-I-38535 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function Differential nonlinearity 01 AD9060S A/D converter, 10-bit, 75 MSPS 1.5 LSB 02 AD9060T A/D converter, 10-bit, 75 MSPS 1.25 LSB
The device class designator shall be a single letter identifying the product assurance level as follows:
Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 Q or V Certification and qualification to MIL-I-38535
The case outline(s) shall be as designated in MIL-STD-1835 and as follows:
Outline letter Descriptive designator Terminals Package style X See figure 1 68 Square gullwing lead chip carrier Y See figure 1 68 Square leadless chip carrier
The lead finish shall be as specified in MIL-STD-883 (see 3.1 herein) for class M or MIL-I-38535 for classes Q and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.
Positive supply voltage (+VS) . . . . . . . . . . . . . +6 V dc
Negative supply voltage (−VS) . . . . . . . . . . . . . −6 V dc
Analog IN . . . . . . . . . . . . . . . . . . . . . . . . −2 V dc to +2 V dc
ENCODE, ENCODE . . . . . . . . . . . . . . . . . . . . 0 V dc to −VS
+VREF, −VREF, ¾REF, ½REF, ¼REF . . . . . . . . . −2 V dc to +2 V dc
¾REF, ½REF, ¼REF current . . . . . . . . . . . . ±10 mA
Digital output current . . . . . . . . . . . . . . . . 20 mA
Junction temperature (TJ) . . . . . . . . . . . . . . . +175°C
Thermal resistance, junction-to-case(ΘJC):
Case X . . . . . . . . . . . . . . . . . . . . . . . 2.6°C/W
Case Y . . . . . . . . . . . . . . . . . . . . . . . 2.6°C/W
Thermal resistance, junction-to-ambient(
Positive supply voltage (+VS) . . . . . . . . . . . . . +5 V dc Negative supply voltage (−VS) . . . . . . . . . . . . . −5.2 V dc Operating temperature range . . . . . . . . . . . . . . −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Microcircuits... View More
Document History