JEDEC JESD 73-3

Standard for Description of 3867: 2.5 V, 10-Bit, 2-Port, DDR FET Switch

active, Most Current
Buy Now
Organization: JEDEC
Publication Date: 1 November 2001
Status: active
Page Count: 12
scope:

This standard provides a set of uniform data sheet parameters for the description of a single 10-bit, 2.5 V FET transmission-gate bus switch device for DDR memory module and motherboard applications. This bus switch device has a low ON resistance allowing inputs to be connected directly to outputs, with near zero propagation delay.

Document History

JEDEC JESD 73-3
November 1, 2001
Standard for Description of 3867: 2.5 V, 10-Bit, 2-Port, DDR FET Switch
This standard provides a set of uniform data sheet parameters for the description of a single 10-bit, 2.5 V FET transmission-gate bus switch device for DDR memory module and motherboard applications....

References

Advertisement