FORD - WSK-M2G370-A2

ADHESIVE, POLYURETHANE, ONE COMPONENT, MOISTURE CURING, HIGH STRENGTH, BLACK ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive, Most Current
Organization: FORD
Publication Date: 18 February 2003
Status: inactive
Page Count: 6
scope:

1. SCOPE

The materials defined by these specifications are solvent free one component adhesives based on polyurethane. They cure at room temperature in the presence of moisture.

Document History

WSK-M2G370-A2
February 18, 2003
ADHESIVE, POLYURETHANE, ONE COMPONENT, MOISTURE CURING, HIGH STRENGTH, BLACK ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The materials defined by these specifications are solvent free one component adhesives based on polyurethane. They cure at room temperature in the presence of moisture.
June 1, 1993
ADHESIVE, POLYURETHANE, ONE COMPONENT, MOISTURE CURING, HIGH STRENGTH, BLACK
1. SCOPE The materials defined by these specifications are solvent free one component adhesives based on polyurethane. They cure at room temperature in the presence of moisture.

References

Advertisement