DLA - SMD-5962-89782

MICROCIRCUITS, LINEAR, CHOPPER STABILIZED, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 22 November 1989
Status: inactive
Page Count: 8
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device type shall identify the circuit function as follows:

Device type Generic number Circuit function 01 LTC1052 Chopper stabilized operational amplifier

The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline C D-1 (14-lead, .785" × .310" × .200"), dual-in-line package G A-1 (8-lead, .370" × .185"), can package P D-4 (8-lead, .405' × .310' × .200"), dual-in-line package

Total supply voltage (+V to −V) - - - - - - - - - - - - 18 V dc Input Voltage range - - - - - - - - - - - - - - - - - - +V dc + 0.3 V dc to −V dc − 0.3 V dc Output short circuit duration - - - - - - - - - - - - - Indefinite Storage temperature range - - - - - - - - - - - - - - - −55°C to +150°C Lead temperature (soldering, 10 seconds) - - - - - - - +300°C Thermal resistance, junction-to-case (θJC) - - - - - - See MIL-M-38510, appendix C Thermal resistance, junction-to-ambient (θJA): Case C - - - - - - - - - - - - - - - - - - - - - - - 80°C/W Case G - - - - - - - - - - - - - - - - - - - - - - - 150°C/W Case P - - - - - - - - - - - - - - - - - - - - - - - 100°C/W Junction temperature (TJ) - - - - - - - - - - - - - - - +150°C

Ambient operating temperature range (TA)- - - - - - - - −55°C to 125°C Supply voltage range - - - - - - - - - - - - - - - - - ±2.375 V dc to ±8.000 V dc

Unless otherwise specified, the following specification, standard, and bulletin of the issue listed in that issue of the Department of Defense Index of Specifications and Standards specified in the solicitation, form a part of this drawing to the extent specified herein.

SPECIFICATION MILITARY MIL-M-38510 - Microcircuits, General Specification for. STANDARD MILITARY MIL-STD-883 - Test Methods and Procedures for Microelectronics. BULLETIN MILITARY MIL-BUL-103 - List of Standardized Military Drawings (SMD's).

(Copies of the specification, standard, and bulletin required by manufacturers in connection with specific acquisition functions should be obtained from the contracting activity or as directed by the contracting activity.)

In the event of a conflict between the text of this drawing and the references cited herein, the text of this drawing shall take precedence.

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

March 1, 2007
MICROCIRCUIT, LINEAR, CHOPPER STABILIZED, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
SMD-5962-89782
November 22, 1989
MICROCIRCUITS, LINEAR, CHOPPER STABILIZED, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....

References

Advertisement