CEN - EN 4009

Aerospace series - Bolts, double hexagon head, close tolerance shank, medium length thread, in heat resisting nickel base alloy NI-P100HT (Inconel 718) - Classification: 1 550 MPa (at ambient temperature) / 650 degrees C

inactive
Organization: CEN
Publication Date: 1 January 2003
Status: inactive
Page Count: 12
ICS Code (Bolts, screws, studs): 49.030.20

Document History

November 1, 2004
Aerospace series - Bolts, double hexagon head, close tolerance shank, medium length thread, in heat resisting nickel base alloy NI-PH2601 (Inconel 718) - Classification: 1 550 MPa (at ambient temperature) / 650 degrees C
A description is not available for this item.
EN 4009
January 1, 2003
Aerospace series - Bolts, double hexagon head, close tolerance shank, medium length thread, in heat resisting nickel base alloy NI-P100HT (Inconel 718) - Classification: 1 550 MPa (at ambient temperature) / 650 degrees C
A description is not available for this item.
Advertisement