SN - NS 7305:1981

Valves - Cast iron gate valves - With flanges DN 40 to DN 600 - Mating dimensions for PN 10 - Non-rising stem - Nominal pressure PN 2,5, 4, 6 and 10 - Max. temperature 220 degrees C

inactive, Most Current
Organization: SN
Publication Date: 1 February 1981
Status: inactive
ICS Code (Gate valves): 23.060.30

Document History

NS 7305:1981
February 1, 1981
Valves - Cast iron gate valves - With flanges DN 40 to DN 600 - Mating dimensions for PN 10 - Non-rising stem - Nominal pressure PN 2,5, 4, 6 and 10 - Max. temperature 220 degrees C
A description is not available for this item.
Advertisement