DS/ISO 1566
Dental zinc phosphate cement
inactive, Most Current
| Organization: | DS |
| Publication Date: | 1 January 1979 |
| Status: | inactive |
| Page Count: | 9 |
| ICS Code (Dental materials): | 11.060.10 |
scope:
The standard specifies requirements for hand-mixed dental cements based on the reaction between an oxide powder, the principal constituent of which is zinc oxide, and an aqueous solution of phosphoric acid which may contain metal ions, together with the test methods to be employed to determine compliance with these requirements.
Document History
DS/ISO 1566
January 1, 1979
Dental zinc phosphate cement
The standard specifies requirements for hand-mixed dental cements based on the reaction between an oxide powder, the principal constituent of which is zinc oxide, and an aqueous solution of...