DLA - SMD-5962-86847 REV B
MICROCIRCUIT, DIGITAL, HIGH-SPEED CMOS, DUAL, MULTIVIBRATOR RETRIGGERABLE MONOSTABLE, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 16 December 1991 |
| Status: | inactive |
| Page Count: | 17 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete PIN shall be as shown in the following example:
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function 01 54HC123 Dual retriggerable monostable multivibrator 02 54HC123A Dual retriggerable monostable multivibrator
The case outline(s) shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline E D-2 (16-lead, .840" × .310" × .200"), dual-in-line package 2 C-2 (20-terminal, .358" × .358" × .100"), square chip carrier package
Supply voltage range (VCC) - - - - - - - - - - - - −0.5 V dc to +7.0 V dc DC input voltage range - - - - - - - - - - - - - - −0.5 V dc to VCC DC output voltage range - - - - - - - - - - - - - −0.5 V dc to VCC Clamp diode current- - - - - - - - - - - - - - - - ±20 mA DC output current (per pin)- - - - - - - - - - - - ±25 mA DC VCC or GND current (per pin)- - - - - - - - - - ±50 mA Storage temperature range- - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) 2/- - - - - - - - - 500 mW Lead temperature (soldering, 10 seconds) - - - - - +260°C Thermal resistance, junction-to-case (θJC) - - - - See MIL-M-38510, appendix C Junction temperature (TJ) - - - - - - - - - - - - +175°C
Supply voltage range (VCC) - - - - - - - - - - - - +2.5 V dc to +6.0 V dc Input voltage range (VIN) - - - - - - - - - - - - 0.0 V dc to VCC Output voltage range (VOUT) - - - - - - - - - - - 0.0 V dc to VCC Case operation temperature range (TC) - - - - - −55°C to +125°C Input rise or fall time: TC = −55°C to +125°C: VCC = 2.0 V - - - - - - - - - - - - - - - - - 0 to 1000 ns VCC = 4.5 V - - - - - - - - - - - - - - - - - 0 to 500 ns VCC = 6.0 V - - - - - - - - - - - - - - - - - 0 to 400 ns
Minimum triggering pulse width, [A bar][n bar], Bn, or [c bar][l bar][e bar][a bar][r bar] ([C bar][L bar][R bar][n bar]) (tW): TC = +25°C: VCC = 2.0 V dc - - - - - - - - - - - - - - - - - 123 ns VCC = 4.5 V dc - - - - - - - - - - - - - - - - - 30 ns VCC = 6.0 V dc - - - - - - - - - - - - - - - - - 21 ns TC = −55°C to +125°C: VCC = 2.0 V dc - - - - - - - - - - - - - - - - - 157 ns VCC = 4.5 V dc - - - - - - - - - - - - - - - - - 42 ns VCC = 6.0 V dc - - - - - - - - - - - - - - - - - 30 ns Minimum output pulse width (tWQ(MIN)), device type 01: TC = +25°C, CEXT = 10 nF: VCC = 5.0 V dc, REXT = 10 kΩ - - - - - - - - - - 40 µs to 50 µs Minimum output pulse width (tWQ(MIN)), device type 02: TC = +25°C, CEXT = 28 pF: VCC = 2.0 V dc, REXT = 6 kΩ - - - - - - - - - - 0.85 µs VCC = 4.5 V dc, REXT = 2 kΩ - - - - - - - - - - 220 ns VCC = 6.0 V dc, REXT = 2 kΩ - - - - - - - - - - 170 ns Minimum removal time, [C bar][L bar][R bar][n bar] to [A bar][n bar], [C bar][L bar][R bar][n bar] to Bn (tREM), device type 01: TC = −55°C to +125°C: VCC = 2.0 V dc - - - - - - - - - - - - - - - - - 75 ns VCC = 4.5 V dc - - - - - - - - - - - - - - - - - 15 ns VCC = 6.0 V dc - - - - - - - - - - - - - - - - - 13 ns Minimum removal time, [C bar][L bar][R bar][n bar] to [A bar][n bar], [C bar][L bar][R bar][n bar] to Bn (tREM), device type 02: TC = −55°C to +125°C: VCC = 2.0 V dc - - - - - - - - - - - - - - - - - 0 ns VCC = 4.5 V dc - - - - - - - - - - - - - - - - - 0 ns VCC = 6.0 V dc - - - - - - - - - - - - - - - - - 0 ns
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History