DLA - SMD-5962-88602 REV A
MICROCIRCUIT, DIGITAL, BIPOLAR, LOW POWER SCHOTTKY TTL, 16-BIT, SERIAL-IN, SERIAL-OUT, SHIFT REGISTER, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 28 September 1989 |
| Status: | inactive |
| Page Count: | 12 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete part number shall be as shown in the following example:
The device type shall identify the circuit function as follows:
Device type Generic number Circuit function 01 54LS673 16-bit, serial in, serial out shift register with 16-bit parallel-out storage register and three state outputs
The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline J D-3 (24-lead, 1.290" × .610" × .225"), dual-in-line package K F-6 (24-lead, .640" × .420" × .090"), flat package L D-9 (24-lead, 1.280" × .310" × .200"), dual-in-line package 3 C-4 (28-terminal, .460" × .460" × .100"), square chip carrier package
Supply voltage range (VCC)- - - - - - - - - - - - - −0.5 V dc minimum to +7.0 V dc maximum Input voltage range: SER/Q15 input - - - - - - - - - - - - - - - - - - −1.5 V dc at −18 mA to +5.5 V dc All other inputs - - - - - - - - - - - - - - - - −1.5 V dc at −18 mA to +7.0 V dc Maximum power dissipation (PD) 1/ - - - - - - - - - 440 mW Storage temperature - - - - - - - - - - - - - - - - −65°C to +150°C Lead temperature (soldering, 10 seconds)- - - - - - +300°C Junction temperature- - - - - - - - - - - - - - - - +175°C Thermal resistance, junction-to-case (θJC): - - - - See MIL-M-38510, appendix C
Supply voltage (VCC) - - - - - - - - - - - - - - - 4.5 V dc minimum to 5.5 V dc maximum Minimum high level input voltage (VIH) - - - - - - 2.0 V dc Maximum low level input voltage (VIL) - - - - - - - 0.7 V dc Case operating temperature range (TC) - - - - - - - −55°C to +125°C Minimum width of input clock pulse (tWCLK)- - - - - 20 ns Minimum width of input clear pulse (tWCLR)- - - - - 20 ns
Minimum setup time (ts): SER/Q15- - - - - - - - - - - - - - - - - - - - - - - - - 20 ns MODE/STRCLK- - - - - - - - - - - - - - - - - - - - - - - 35 ns R/[W bar], [C bar][S bar]- - - - - - - - - - - - - - - - - - - - - - - - - 35 ns SH CLK to MODE/STRCLK 2/ - - - - - - - - - - - - - - 25 ns Minimum hold time, all inputs (th) - - - - - - - - - - - - 0 ns
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History