SN - NS-EN 3444:2006

Aerospace series - Bolt, large bihexagonal head, close tolerance normal shank, medium length thread, in heat resisting nickel base alloy, passivated - Classification: 1 250 MPa (at ambient temperature) /650 C

active, Most Current
Organization: SN
Publication Date: 1 November 2006
Status: active
ICS Code (Nuts): 49.030.30

Document History

NS-EN 3444:2006
November 1, 2006
Aerospace series - Bolt, large bihexagonal head, close tolerance normal shank, medium length thread, in heat resisting nickel base alloy, passivated - Classification: 1 250 MPa (at ambient temperature) /650 C
A description is not available for this item.
Advertisement