IEC 61992-1

Railway Applications - Fixed Installations - DC Switchgear - Part 1: General

inactive
Buy Now
Organization: IEC
Publication Date: 1 February 2001
Status: inactive
Page Count: 102
ICS Code (Railway rolling stock): 45.060

Document History

February 1, 2006
Railway Applications - Fixed Installations - DC Switchgear - Part 1: General
The IEC 61992 series specifies requirements for d.c. switchgear and controlgear and is intended to be used in fixed electrical installations with nominal voltage not exceeding 3 000 V d.c., which...
February 1, 2006
Railway Applications - Fixed Installations - DC Switchgear - Part 1: General
The IEC 61992 series specifies requirements for d.c. switchgear and controlgear and is intended to be used in fixed electrical installations with nominal voltage not exceeding 3 000 V d.c., which...
February 1, 2006
Railway Applications - Fixed Installations - DC Switchgear - Part 1: General
A description is not available for this item.
IEC 61992-1
February 1, 2001
Railway Applications - Fixed Installations - DC Switchgear - Part 1: General
A description is not available for this item.
Advertisement