DS 1065-2

Fire classification - Coverings - Class 1 and class 2 coverings

active, Most Current
Organization: DS
Publication Date: 20 August 1990
Status: active
Page Count: 6
ICS Code (Fire-resistance of building materials and elements): 13.220.50
scope:

The standard describes fire classification for coverings. Coverings means in this connection the outer layer on a wall or the lowest layer of a horizontal division/roof construction. Testing after DS 1060.1 the covering. cf. the method specification should be placed under a 19 mm thick chip board, and it should be mounted as in practise for the covering in question. As for a covering with an underlying cavity the covering should be mounted with the same cavity as in practise, .....

Document History

DS 1065-2
August 20, 1990
Fire classification - Coverings - Class 1 and class 2 coverings
The standard describes fire classification for coverings. Coverings means in this connection the outer layer on a wall or the lowest layer of a horizontal division/roof construction. Testing after DS...
Advertisement