DS/EN 62271-100/A2

High-voltage switchgear and controlgear - Part 100: High-voltage alternating-current circuit-breakers

inactive
Organization: DS
Publication Date: 5 December 2006
Status: inactive
Page Count: 39
ICS Code (High voltage switchgear and controlgear): 29.130.10
scope:

Is applicable to a.c. circuit-breakers designed for indoor or outdoor installation and for operation at frequencies of 50 Hz and 60 Hz on systems having voltages above 1 000 V.

Document History

March 13, 2018
High-voltage switchgear and controlgear – Part 100: Alternating-current circuit-breakers
This part of IEC 62271 is applicable to a.c. circuit-breakers designed for indoor or outdoor installation and for operation at frequencies of 50 Hz and 60 Hz on systems having voltages above 1 000 V....
September 4, 2017
High-voltage switchgear and controlgear – Part 100: Alternating-current circuit-breakers
This part of IEC 62271 is applicable to a.c. circuit-breakers designed for indoor or outdoor installation and for operation at frequencies of 50 Hz and 60 Hz on systems having voltages above 1 000 V....
January 10, 2013
High-voltage switchgear and controlgear – Part 100: Alternating-current circuit-breakers
IEC 62271-100:2008 is applicable to a.c. circuit-breakers designed for indoor or outdoor installation and for operation at frequencies of 50 Hz and 60 Hz on systems having voltages above 1 000 V. It...
June 10, 2009
High-voltage switchgear and controlgear – Part 100: Alternating-current circuit-breakers
This part of IEC 62271 is applicable to a.c. circuit-breakers designed for indoor or outdoor installation and for operation at frequencies of 50 Hz and 60 Hz on systems having voltages above 1 000 V....
DS/EN 62271-100/A2
December 5, 2006
High-voltage switchgear and controlgear - Part 100: High-voltage alternating-current circuit-breakers
Is applicable to a.c. circuit-breakers designed for indoor or outdoor installation and for operation at frequencies of 50 Hz and 60 Hz on systems having voltages above 1 000 V.
High-voltage switchgear and controlgear - Part 100: High-voltage alternating-current circuit-breakers
This standard is applicable to a.c. circuit-breakers designed for indoor or outdoor installation and for operation at frequencies of 50 Hz and 60 Hz on systems having voltages above 1000 V. It is...
January 29, 2003
High-voltage switchgear and controlgear - Part 100: High-voltage alternating-current circuit-breakers
This international standard is applicable to a.c. circuit-breakers designed for indoor or outdoor installation and for operation at frequencies of 50 Hz and 60 Hz on systems having voltages above...
High-voltage switchgear and controlgear -- Part 100: Alternating current circuit-breakers
This part of IEC 62271 is applicable to a.c. circuit-breakers designed for indoor or outdoor installation and for operation at frequencies of 50 Hz and 60 Hz on systems having voltages above 1 000...
High-voltage switchgear and controlgear -- Part 100: Alternating-current circuit-breakers
Replace, in the existing Note 1, "non-simu0ltaneity" by "non-simultaneity". Replace the existing eighth paragraph by the following new paragraph: This standard does not cover self-tripping...
High-voltage switchgear and controlgear – Part 100: Alternating-current circuit-breakers
This part of IEC 62271 is applicable to a.c. circuit-breakers designed for indoor or outdoor installation and for operation at frequencies of 50 Hz and 60 Hz on systems having voltages above 1 000 V....
High-voltage switchgear and controlgear - Part 100: Alternating-current circuit-breakers
This part of IEC 62271 is applicable to a.c. circuit-breakers designed for indoor or outdoor installation and for operation at frequencies of 50 Hz and 60 Hz on systems having voltages above 1 000 V....
Advertisement