ISO 17484-1
Plastics piping systems - Multilayer pipe systems for indoor gas installations with a maximum operating pressure up to and including 5 bar (500 kPa) - Part 1: Specifications for systems
inactive
Buy Now
| Organization: | ISO |
| Publication Date: | 1 October 2006 |
| Status: | inactive |
| Page Count: | 40 |
| ICS Code (Plastics fittings): | 23.040.45 |
| ICS Code (Gas supply systems): | 91.140.40 |
| ICS Code (Plastics pipes): | 23.040.20 |
Document History
June 1, 2014
Plastics piping systems - Multilayer pipe systems for indoor gas installations with a maximum operating pressure up to and including 5 bar (500 kPa) - Part 1: Specifications for systems
This part of ISO 17484 specifies the general requirements and the performance requirements for multilayer pipe systems based on pipes, fittings and their joints intended to be used for gas supply...
March 1, 2008
Plastics piping systems — Multilayer pipe systems for indoor gas installations with a maximum operating pressure up to and including 5 bar (500 kPa) — Part 1: Specifications for systems TECHNICAL CORRIGENDUM 1
A description is not available for this item.
ISO 17484-1
October 1, 2006
Plastics piping systems - Multilayer pipe systems for indoor gas installations with a maximum operating pressure up to and including 5 bar (500 kPa) - Part 1: Specifications for systems
A description is not available for this item.