DS/ETS 300587-2

European digital cellular telecommunications system (Phase 2) - Base Station System - Mobile-services Switching Centre (BSS-MSC) interface - Interface principles (GSM 08.02)

inactive
Organization: DS
Publication Date: 31 January 1995
Status: inactive
scope:

This Technical Specification gives the principles on which the detailed interface specifications in the rest of the GSM 08.0X series of Technical Specifications are based. The set of fixed equipment accessed from the MSC through one particular instance of the interface will be later referred to as a Base station system (BSS). A BSS ensures the coverage of n cells, where n can be 1 or more.

Document History

February 14, 1996
European digital cellular telecommunications system (Phase 2) - Base Station System - Mobile-services Switching Centre (BSS - MSC) interface - Interface principles - (GSM 08.02)
This Technical Specification gives the principles on which the detailed interface specifications in the rest of the GSM 08.0x series of Technical Specifications are based.
DS/ETS 300587-2
January 31, 1995
European digital cellular telecommunications system (Phase 2) - Base Station System - Mobile-services Switching Centre (BSS-MSC) interface - Interface principles (GSM 08.02)
This Technical Specification gives the principles on which the detailed interface specifications in the rest of the GSM 08.0X series of Technical Specifications are based. The set of fixed equipment...
Advertisement