DS/EN 61779-2

Electrical apparatus for the detection and measurement of flammable gases - Part 2: Performance requirements for group I apparatus indicating a volume fraction up to 5% methane in air

inactive, Most Current
Organization: DS
Publication Date: 25 October 2000
Status: inactive
Page Count: 14
ICS Code (Explosion protection): 13.230
scope:

1.1 This part of 61779 specifies requirements for group I (as defined in part 1) portable, transportable and fixed apparatus for the detection and measurement of methane concentrations in mine air.The apparatus, or parts thereof, are intended for use in mines susceptible to firedamp. The requirements and test methods applicable to the apparatus covered by this standard are specified in part 1. 1.2 This standard is restricted to apparatus intended for the detection and measurement of volume ratios of methane in air from a volume fraction of 0% up to, but not exceeding, a volume fraction of 5%.

Document History

DS/EN 61779-2
October 25, 2000
Electrical apparatus for the detection and measurement of flammable gases - Part 2: Performance requirements for group I apparatus indicating a volume fraction up to 5% methane in air
1.1 This part of 61779 specifies requirements for group I (as defined in part 1) portable, transportable and fixed apparatus for the detection and measurement of methane concentrations in mine...
Advertisement