DS/CEN/TS 15150

Solid biofuels - Methods for the determination of particle density

inactive, Most Current
Organization: DS
Publication Date: 10 October 2005
Status: inactive
Page Count: 14
ICS Code (Solid fuels): 75.160.10
scope:

This Technical Specification describes the method for determining the particle density of compressed fuels such as pellets or briquettes. Particle density is not an absolute value and conditions for its determination have to be standardised to enable comparative determinations to be made. NOTE Particle density is subject to variation due to the susceptibility of organic material to environmental or technical impacts such as air humidity, vibration, abrasion or biodegradation. Particle density can therefore vary during time, thus the measured values should be regarded as a momentary fuel property.

Document History

DS/CEN/TS 15150
October 10, 2005
Solid biofuels - Methods for the determination of particle density
This Technical Specification describes the method for determining the particle density of compressed fuels such as pellets or briquettes. Particle density is not an absolute value and conditions for...

References

Advertisement