ETSI - PRETS 300 721

Satellite Earth Stations and Systems (SES); MES Providing Low Bit Rate Data Communications (LBRDC) Using LEO Satellites Operating Below 1 GHz

inactive
Organization: ETSI
Publication Date: 1 February 1997
Status: inactive
Page Count: 20
scope:

This European Telecommunication Standard (ETS) provides specifications for the standardization of the characteristics of Mobile Earth Stations (MESs) with both transmit and receive capabilities in order to limit interference to radiocommunications services.

The Low Earth Orbiting (LEO) satellite networks referred to in this ETS operate under the Mobile Satellite Service (MSS). The MESs operate as part of a LEO satellite network providing Low Bit Rate Data Communications (LBRDC).

Some LEO satellite networks provide Low Bit Rate Data Communications (LBRDC) using short burst, low duty cycle MES transmissions in order to reduce interference with existing users. The interference levels can also be decreased by modulation techniques: Direct Sequence - Spread Spectrum Multiple Access (DS-SSMA) or Frequency Division Multiple Access (FDMA) using Dynamic Channel Activity Assignment (DCAA) as described in ITU-R Recommendations M 1039 and M 1087.

These MESs generally have the following characteristics:

- the MESs could be either a Based MES (BMES), a Vehicle mounted MES (VMES) or a Portable MES (PMES);

- the MES could consist of a number of modules including suitable interfaces to the user.

The main specifications are contained in two categories related to:

- unwanted emissions limitation: to protect terrestrial and space radiocommunications services, and the radio astronomy services from harmful interference;

- MES control and monitoring functions: to specify a minimum set of Control and Monitoring Functions (CMFs) to be implemented on each MES in order to minimize the probability that they originate unwanted transmissions that may give rise to harmful interference to other systems.

Document History

July 1, 1999
Satellite Earth Stations and Systems (SES); Mobile Earth Stations (MES) Providing Low Bit Rate Data Communications (LBRDC) Using Low Earth Orbiting (LEO) Satellites Operating Below 1 GHz
A description is not available for this item.
May 1, 1999
Satellite Earth Stations and Systems (SES); Mobile Earth Stations (MES) Providing Low Bit Rate Data Communications (LBRDC) Using Low Earth Orbiting (LEO) Satellites Operating Below 1 GHz
The present document specifies those technical requirements that apply to Mobile Earth Stations (MESs) for compliance with article 17 of Council Directive 98/13/EC [1]. There are no essential...
October 1, 1998
Satellite Earth Stations and Systems (SES); Mobile Earth Stations (MES) Providing Low Bit Rate Data Communications (LBRDC) Using Low Earth Orbiting (LEO) Satellites Operating Below 1 GHz
The present document specifies those technical requirements that apply to Mobile Earth Stations (MESs) for compliance with article 17 of Council Directive 98/13/EC. There are no essential...
June 1, 1997
Satellite Earth Stations and Systems (SES); MES Providing Low Bit Rate Data Communications (LBRDC) Using LEO Satellites Operating Below 1 GHz
This European Telecommunication Standard (ETS) provides specifications for the standardization of the characteristics of Mobile Earth Stations (MESs) with both transmit and receive capabilities in...
PRETS 300 721
February 1, 1997
Satellite Earth Stations and Systems (SES); MES Providing Low Bit Rate Data Communications (LBRDC) Using LEO Satellites Operating Below 1 GHz
This European Telecommunication Standard (ETS) provides specifications for the standardization of the characteristics of Mobile Earth Stations (MESs) with both transmit and receive capabilities in...
January 1, 1996
Satellite Earth Stations and Systems (SES); Mobile Earth Stations MESs) Providing Low Bit Rate Data Communications (LBRDC) Using Satellites in Low Earth Orbits (LEO) and Operating in Frequency Bands Below 1 GHz
This European Telecommunication Standard (ETS) provides specifications for the standardization of the characteristics of Mobile Earth Stations (MESs) with both transmit and receive capabilities in...
Advertisement