ISO 7622-1

Steel Cord Conveyor Belts - Longitudinal Traction Test - Part 1: Measurement of Elongation; (CEN EN ISO 7622-1: 1995)

inactive
Buy Now
Organization: ISO
Publication Date: 15 December 1984
Status: inactive
Page Count: 4
ICS Code (Components for conveyors): 53.040.20

Document History

May 1, 2013
Steel cord conveyor belts - Longitudinal traction test - Part 1: Measurement of elongation
This part of ISO 7622 specifies a method for the determination of the elongation of steel cords constituting the carcass of conveyor belts, when subjected to a force corresponding to 10 % and 60 % of...
ISO 7622-1
December 15, 1984
Steel Cord Conveyor Belts - Longitudinal Traction Test - Part 1: Measurement of Elongation; (CEN EN ISO 7622-1: 1995)
A description is not available for this item.
Advertisement