CSA - CAN/CSA-ISO/IEC 14165-122-06

Information technology – Fibre channel – Part 122: Arbitrated loop-2 (FC-AL-2)

inactive
Organization: CSA
Publication Date: 1 December 2006
Status: inactive
Page Count: 162
ICS Code (Interface and interconnection equipment): 35.200
scope:

This part of ISO/IEC 14165 specifies signaling interface enhancements for FC-PH, to allow L_Ports to operate with an Arbitrated Loop topology. This standard defines L_Ports that retain the functionality of Ports as specified in FC-PH. The Arbitrated Loop topology attaches multiple communicating points in a loop without requiring switches.

The Arbitrated Loop topology is a distributed topology where each L_Port includes the minimum necessary function to establish a Loop circuit. A single FL_Port connected to an Arbitrated Loop allows multiple NL_Ports to attach to a Fabric.

When an L_Port is operating on a Loop with at least one other L_Port, the L_Port uses the protocol extensions to FC-PH that are specified in this standard.

When an L_Port is connected with an N_Port or an F_Port, the L_Port communicates using the protocol defined in FC-PH.

Each L_Port may use a self-discovering procedure to find the correct operating mode without the need for external controls.

Document History

Information technology - Fibre channel - Part 122: Arbitrated loop-2 (FC-AL-2)
FOREWORD Amendment 1 to International Standard ISO/IEC 14165-122 was prepared by subcommittee 25: Interconnection of information technology equipment, of ISO/IEC joint technical committee 1:...
Information technology — Fibre channel — Part 122: Arbitrated loop-2 (FC-AL-2)
FOREWORD Amendment 1 to International Standard ISO/IEC 14165-122 was prepared by subcommittee 25: Interconnection of information technology equipment, of ISO/IEC joint technical committee 1:...
January 1, 2009
Information technology - Fibre channel - Part 122: Arbitrated loop-2 (FC-AL-2)
FOREWORD Amendment 1 to International Standard ISO/IEC 14165-122 was prepared by subcommittee 25: Interconnection of information technology equipment, of ISO/IEC joint technical committee 1:...
CAN/CSA-ISO/IEC 14165-122-06
December 1, 2006
Information technology – Fibre channel – Part 122: Arbitrated loop-2 (FC-AL-2)
This part of ISO/IEC 14165 specifies signaling interface enhancements for FC-PH, to allow L_Ports to operate with an Arbitrated Loop topology. This standard defines L_Ports that retain the...
December 1, 2006
Information technology – Fibre channel – Part 122: Arbitrated loop-2 (FC-AL-2)
This part of ISO/IEC 14165 specifies signaling interface enhancements for FC-PH, to allow L_Ports to operate with an Arbitrated Loop topology. This standard defines L_Ports that retain the...
Information technology - Fibre channel - Part 122: Arbitrated loop-2 (FC-AL-2)
This part of ISO/IEC 14165 specifies signaling interface enhancements for FC-PH, to allow L_Ports to operate with an Arbitrated Loop topology. This standard defines L_Ports that retain the...
January 1, 2006
Information technology – Fibre channel – Part 122: Arbitrated loop-2 (FC-AL-2)
This part of ISO/IEC 14165 specifies signaling interface enhancements for FC-PH, to allow L_Ports to operate with an Arbitrated Loop topology. This standard defines L_Ports that retain the...

References

Advertisement