DS/EN ISO 9409-1

Manipulating industrial robots - Mechanical interfaces - Part 1: Plates (form A)

inactive
Organization: DS
Publication Date: 18 February 1997
Status: inactive
ICS Code (Industrial robots. Manipulators): 25.040.30
scope:

This part of ISO 9409 defines the main dimensions, designation and marking for a circular plate as mechanical interface (form A). It is intended to ensure the exchangeability and orientation of hand-mounted end effectors.

Document History

June 18, 2004
Manipulating industrial robots - Mechanical interfaces - Part 1: Plates
This part of ISO 9409 defines the main dimensions, designation and marking for a circular plate as mechanical interface. It is intended to ensure the exchangeability and to keep the orientation of...
DS/EN ISO 9409-1
February 18, 1997
Manipulating industrial robots - Mechanical interfaces - Part 1: Plates (form A)
This part of ISO 9409 defines the main dimensions, designation and marking for a circular plate as mechanical interface (form A). It is intended to ensure the exchangeability and orientation of...

References

Advertisement