BSI - BS CECC 40101 019
Fixed Low Power Non- Wirewound Resistors, Insulated. Typical Construction: Metal Oxide Film Helically Cut: Detail Specification: Full Assessment Level
active, Most Current
Buy Now
| Organization: | BSI |
| Publication Date: | 15 August 1977 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Fixed resistors): | 31.040.10 |
scope:
Standard selection tolerances ±5%, ±2%, ±1%, environmental classification 55/125/56; temperature characteristics of resistance ±0.5%, ±1.25% for 10 ohms and above; ±1.0%, ±2.5% between 5 ohms and 10 ohms. Dual rated dissipations and stability (1%/2%): 0.04 W/0.25 W, 0.063 W/0.25 W, 0.125 W/0.5 W, 0.25 W/1 W, 0.5 W/2 W.
Document History
BS CECC 40101 019
August 15, 1977
Fixed Low Power Non- Wirewound Resistors, Insulated. Typical Construction: Metal Oxide Film Helically Cut: Detail Specification: Full Assessment Level
Standard selection tolerances ±5%, ±2%, ±1%, environmental classification 55/125/56; temperature characteristics of resistance ±0.5%, ±1.25% for 10 ohms and above; ±1.0%, ±2.5% between 5 ohms and 10...