NEMA - ANSI C78.1500

Electric Lamps - Tungsten-Halogen Lamps with P28 Bases and 89 mm LCL

active, Most Current
Buy Now
Organization: NEMA
Publication Date: 18 June 2001
Status: active
Page Count: 24
scope:

This standard defines the dimensional limits and other physical characteristics required to ensure interchangeability and assist in the proper application of a specific category of lamps. This category is tungsten-halogen lamps with P28 bases and 89 mm (3-1/2 inch) nominal light center length. Lamps of various design voltages are included.

Lamps with the specifications listed in this standard are intended for stage and studio applications.

The grouping of lamps in this standard is based on general physical characteristics. It does not imply that the lamps listed are interchangeable with each other in a particular application.

Other tungsten-halogen lamps for stage and studio applications are described in standards listed in Annex C.

Certain lamps in this standard are compatible with IEC 60357.

Document History

ANSI C78.1500
June 18, 2001
Electric Lamps - Tungsten-Halogen Lamps with P28 Bases and 89 mm LCL
This standard defines the dimensional limits and other physical characteristics required to ensure interchangeability and assist in the proper application of a specific category of lamps. This...
January 1, 1993
Electric Lamps -- Tungsten-Halogen Lamps with P28 Bases and 89 mm LCL
A description is not available for this item.

References

Advertisement