AFNOR - NF EN 50065-2-3/A1

Signalling on low-voltage electrical installations in the frequency range 3 kHz to 148,5 kHz - Part 2-3 : immunity requirements for mains communications equipment and systems operating in the range of frequencies 3 kHz to 95 kHz and intended for use by electricity suppliers and distributors

active, Most Current
Organization: AFNOR
Publication Date: 1 February 2006
Status: active
ICS Code (Switching and signalling systems): 33.040.30
ICS Code (Immunity): 33.100.20
ICS Code (Power transmission and distribution networks in general): 29.240.01

Document History

NF EN 50065-2-3/A1
February 1, 2006
Signalling on low-voltage electrical installations in the frequency range 3 kHz to 148,5 kHz - Part 2-3 : immunity requirements for mains communications equipment and systems operating in the range of frequencies 3 kHz to 95 kHz and intended for use by electricity suppliers and distributors
A description is not available for this item.
November 1, 2003
Signalling on low-voltage electrical installations in the frequency range 3 kHz to 148,5 kHz - Part 2-3 : immunity requirements for mains communications equipment and systems operating in the range of frequencies 3 kHz to 95 kHz and intended for use by electricity suppliers and distributors
A description is not available for this item.
Advertisement