DS/EN 729-1

Quality requirements for welding - Fusion welding of metallic materials - Part 1: Guidelines for selection and use

inactive, Most Current
Organization: DS
Publication Date: 2 November 1994
Status: inactive
Page Count: 10
ICS Code (Welding processes): 25.160.10
scope:

These quidelines have been prepared to describe welding requirements suitable for application by manufacturers using welding as a means of fabrication. They are structured such that they can be used for fabrication of any type of fusion welded construction. These guidelines relate only to those aspects of the quality of the final construction which may be influenced by welding and allied processes.

Document History

DS/EN 729-1
November 2, 1994
Quality requirements for welding - Fusion welding of metallic materials - Part 1: Guidelines for selection and use
These quidelines have been prepared to describe welding requirements suitable for application by manufacturers using welding as a means of fabrication. They are structured such that they can be used...

References

Advertisement