DS/EN 14600
Doorsets and openable windows with fire resisting and/or smoke control characteristics - Requirements and classification
| Organization: | DS |
| Publication Date: | 4 May 2006 |
| Status: | inactive |
| Page Count: | 30 |
| ICS Code (Doors and windows): | 91.060.50 |
scope:
This European Standard identifies the particular requirements and classifications necessary to demonstrate the characteristics of fire resistance, smoke leakage control and self closing durability for pedestrian doorsets, industrial type doorsets and openable windows. Requirements for performance characteristics for these products can be found in the appropriate product standards. This document does not cover any component reliability or durability testing of mechanical heat detectors (e.g. fusible link devices). The requirements relating to the use of alternative items of building hardware are provided. NOTE 1 Fire resistance of doorsets and fire resistance of openable windows and smoke control of doorsets which differ from the original test specimen(s) are covered by the fields of direct and extended application relative to the result of test(s) to EN 1634-1 for fire resistance and EN 1634-3 for smoke control. NOTE 2 Smoke venting windows designed to open in the event of fire are not covered by this standard.
Document History