SSPC PAINT 25 BCS

Zinc Oxide, Alkyd, Linseed Oil Primer for Use Over Blast Cleaned Steel Type I and Type II

inactive
Buy Now
Organization: SSPC
Publication Date: 1 May 1997
Status: inactive
Page Count: 6
scope:

This specifi cation covers a French process zinc oxide, raw linseed oil and alkyd primer suitable for use over blast cleaned steel.

This is an alkyd/linseed oil primer containing 30% more alkyd resin than SSPC Paint 25. It is not recommended for hand cleaned steel.

This primer is suitable for exposures in Environmental Zones 1A (interior, normally dry) and 1B (exterior, normally dry), and is intended for brush, roller, or spray application over steel surfaces prepared in accordance with SSPC-SP 6/NACE No. 3, "Commercial Blast Cleaning," or SSPC-SP 11, "Power Tool Cleaning to Bare Metal," or better. (See Note 9.6.) It is suitable as a shop primer, fi eld primer, maintenance primer, or intermediate coat and is to be applied in accordance with SSPC-PA 1, "Shop, Field, and Maintenance Painting of Steel." If the primed part of the structure is to be exposed to the weather, it should be topcoated as soon as practical.

Document History

SSPC PAINT 25 BCS
May 1, 1997
Zinc Oxide, Alkyd, Linseed Oil Primer for Use Over Blast Cleaned Steel Type I and Type II
This specifi cation covers a French process zinc oxide, raw linseed oil and alkyd primer suitable for use over blast cleaned steel. This is an alkyd/linseed oil primer containing 30% more alkyd...
May 1, 1997
Zinc Oxide, Alkyd, Linseed Oil Primer for Use Over Blast Cleaned Steel Type I and Type II
A description is not available for this item.

References

Advertisement