BSI - BS EN 2636

Aluminium Alloy AL-P6082-T6 Extruded Bars and Sections a or D Less Than or Equal to 200 mm with Peripheral Coarse Grain Control

active, Most Current
Buy Now
Organization: BSI
Publication Date: 15 February 1994
Status: active
Page Count: 12
ICS Code (Aluminium): 49.025.20
scope:

This standard specifies the requirements relating to extruded bars and sections in aluminium alloy, AL-P6082-, for use in the T6 condition, a or D less-than or equal to 200 mm, with peripheral coarse grain control, for aerospace applications.

Document History

BS EN 2636
February 15, 1994
Aluminium Alloy AL-P6082-T6 Extruded Bars and Sections a or D Less Than or Equal to 200 mm with Peripheral Coarse Grain Control
This standard specifies the requirements relating to extruded bars and sections in aluminium alloy, AL-P6082-, for use in the T6 condition, a or D less-than or equal to 200 mm, with peripheral coarse...

References

Advertisement