ASTM International - ASTM B606-98
Standard Specification for High-Strength Zinc-Coated (Galvanized) Steel Core Wire for Aluminum and Aluminum-Alloy Conductors, Steel Reinforced
| Organization: | ASTM International |
| Publication Date: | 10 September 1998 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Wires): | 29.060.10 |
scope:
1.1 This specification covers round, high-strength, zinc-coated (galvanized), steel core wire with Class A zinc coating used for mechanical reinforcement in the manufacture of special aluminum and aluminum-alloy conductors, steel reinforced.
1.2 This specification covers wire of diameter from 0.0500 to 0.1900 in. inclusive.
1.3 The values stated in inch-pound units are to be regarded as the standard, with the exception of resistivity. The values given in parentheses are for information only.
Document History