DLA - DESC-DWG-90024

SEMICONDUCTOR DEVICE, POWER SWITCHING REGULATOR ASSEMBLY

inactive
Organization: DLA
Publication Date: 7 August 1990
Status: inactive
Page Count: 17
scope:

This drawing describes the detail requirements for a power switching regulator semiconductor device assembly.

The complete part number shall be as shown below:

Drawing Device number type 90024 -01TX -02TX -03TX -04TX -05TX -06TX

For devices requiring pre-cap visual inspection, add a V to the end of the device type number.

The device type number shall identify the output polarity, voltage, and current rating of the devices as follows:

Device type Description Figure number 90024-01 15 amperes, 60 volts, positive 1 (similar to TO-3) 90024-02 15 amperes, 80 volts, positive 1 (similar to TO-3) 90024-03 15 amperes, 100 volts, positive 1 (similar to TO-3) 90024-04 15 amperes, 60 volts, negative 1 (similar to TO-3) 90024-05 15 amperes, 80 volts, negative 1 (similar to TO-3) 90024-06 15 amperes, 100 volts, negative 1 (similar to TO-3)

TC = +25°C (unless otherwise noted).

See table II, group A inspection, for the primary electrical characteristics.

intended Use:

Power switching regulator assemblies conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required... View More

Document History

July 24, 2020
SEMICONDUCTOR DEVICE, POWER SWITCHING, REGULATOR ASSEMBLY
Power switching regulator assemblies conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function...
March 9, 2006
SEMICONDUCTOR DEVICE, POWER SWITCHING REGULATOR ASSEMBLY
Power switching regulator assemblies conforming to this drawing are intended for use when performance or military specifications do not exist and qualified military devices that will perform the...
May 23, 2002
SEMICONDUCTOR DEVICE, POWER SWITCHING REGULATOR ASSEMBLY
A description is not available for this item.
August 7, 2000
SEMICONDUCTOR DEVICE, POWER SWITCHING REGULATOR ASSEMBLY
A description is not available for this item.
DESC-DWG-90024
August 7, 1990
SEMICONDUCTOR DEVICE, POWER SWITCHING REGULATOR ASSEMBLY
This drawing describes the detail requirements for a power switching regulator semiconductor device assembly. The complete part number shall be as shown below: Drawing Device number type 90024 -01TX...
Advertisement