DIN EN 10270-2

Steel wire for mechanical springs - Part 2: Oil hardened and tempered spring steel wire; English version of DIN EN 10270-2

inactive
Buy Now
Organization: DIN
Publication Date: 1 December 2001
Status: inactive
Page Count: 20
ICS Code (Steel wire, wire ropes and link chains): 77.140.65
ICS Code (Spring steels): 77.140.25
scope:

This Part of EN 10270 applies to oil hardened and tempered spring steel wire made from unalloyed or alloyed steels. They are primarily subject to torsional stresses such as in compression and extension springs and in special cases also for applications where the spring wire is subject to bending stresses such as lever springs.

As a rule unalloyed steels are used for applications at room temperature whereas alloyed steels are generally used temperature above room temperature. Alloyed steels may also be chosen for above average tensile strengths.

In addition to this part of EN 10270 the general technical delivery requirements of EN 10021 are applicable.

Document History

January 1, 2012
Steel wire for mechanical springs - Part 2: Oil hardened and tempered spring steel wire
This European Standard applies to oil hardened and tempered spring steel wire made from unalloyed or alloyed steels. They are primarily subject to torsional stresses such as in coil springs for...
DIN EN 10270-2
December 1, 2001
Steel wire for mechanical springs - Part 2: Oil hardened and tempered spring steel wire; English version of DIN EN 10270-2
This Part of EN 10270 applies to oil hardened and tempered spring steel wire made from unalloyed or alloyed steels. They are primarily subject to torsional stresses such as in compression and...

References

Advertisement