DS/ETS 300586

European digital cellular telecommunications system (Phase 2) - Use of the V series Data Terminal Equipment - Data Circuit terminating Equipment (DTE-DCE) interface at the Mobile Station (MS) for Mobile Termination (MT) configuration (GSM 07.06)

inactive
Organization: DS
Publication Date: 31 January 1995
Status: inactive
scope:

This technical specification describes an optional protocol for use at the "R" reference point (the DTE/DCE interface) allowing a terminal equipment (TE2) to configure the mobile terminal (MT) using the "V" series interface only. The protocol across the DTE/DCE interface may use character mode or block mode commands sent from the TE) and responses/indications (sent from the MT).

Document History

February 14, 1996
European digital cellular telecommunications system (Phase 2) - Use of the V series Data Terminal Equipment - Data Circuit terminating Equipment (DTE - DCE) interface at the Mobile Station (MS) for Mobile Termination (MT) configuration - (GSM 07.06)
This technical specification describes an optional protocol for use at the "R" reference point (the DTE/DCE interface) allowing a terminal equipment (TE2) to configure the mobile terminal (MT) using...
DS/ETS 300586
January 31, 1995
European digital cellular telecommunications system (Phase 2) - Use of the V series Data Terminal Equipment - Data Circuit terminating Equipment (DTE-DCE) interface at the Mobile Station (MS) for Mobile Termination (MT) configuration (GSM 07.06)
This technical specification describes an optional protocol for use at the "R" reference point (the DTE/DCE interface) allowing a terminal equipment (TE2) to configure the mobile terminal (MT) using...
Advertisement