DS/EN 1361

Rubber hoses and hose assemblies for aviation fuel handling - Specification

inactive, Most Current
Organization: DS
Publication Date: 2 August 2004
Status: inactive
Page Count: 38
ICS Code (Ground service and maintenance equipment): 49.100
scope:

This document specifies the dimensions, construction and requirements for four types of hoses and hose assemblies for use in all operations associated with the ground fuelling and de-fuelling of aircraft. All four types of hose are designed for: a) use with petroleum fuels, having an aromatic hydrocarbon content not exceeding 30 % by volume; b) operation within the temperature range of -30 °C to +65 °C and are to be undamaged by climatic conditions of -40 °C to +70 °C when stored in static conditions; c) operating up to 20 bar maximum working pressure, including surges of pressure which the hose can be subjected to in service.

Document History

DS/EN 1361
August 2, 2004
Rubber hoses and hose assemblies for aviation fuel handling - Specification
This document specifies the dimensions, construction and requirements for four types of hoses and hose assemblies for use in all operations associated with the ground fuelling and de-fuelling of...
June 10, 1997
Rubber hoses and hose assemblies for aviation fuel handling - Specification
This European Standard specifies the dimensions, construction and requirements for four types of hoses and hose assemblies for use in all operations associated with the ground fuelling and defuelling...

References

Advertisement