ISO 9443
Heat-Treatable and Alloy Steels - Surface Quality Classes for Hot-Rolled Round Bars and Wire Rods - Technical Delivery Conditions
inactive
Buy Now
| Organization: | ISO |
| Publication Date: | 1 November 1991 |
| Status: | inactive |
| Page Count: | 9 |
| ICS Code (Heat-treatable steels): | 77.140.10 |
| ICS Code (Steel bars and rods): | 77.140.60 |
| ICS Code (Stainless steels): | 77.140.20 |
Document History
May 1, 2018
Surface quality classes for hot-rolled bars and wire rod
This document specifies technical delivery requirements for the surface quality of round bars, squares, hexagons and wire rod in the hot rolled condition with nominal dimensions dN from 5 mm to 200...
ISO 9443
November 1, 1991
Heat-Treatable and Alloy Steels - Surface Quality Classes for Hot-Rolled Round Bars and Wire Rods - Technical Delivery Conditions
A description is not available for this item.