CSA/AM - ANSI Z21.81/CSA 6.25

Cylinder Connection Devices

inactive
Buy Now
Organization: CSA/AM
Publication Date: 1 January 2005
Status: inactive
Page Count: 58
scope:

This Standard covers CGA 791 (Type I) and CGA 810 (Type II) cylinder connection devices, as defined in Part IV, Definitions, intended to connect the cylinder valve on portable LP-Gas containers to the inlet of the regulator on outdoor cooking gas appliances. These cylinder connection devices are intended for vapour withdrawal service only.

The cylinder connection devices covered by this standard are used in applications covered by Standard for Outdoor Cooking Gas Appliances, ANSI Z21.58 • CSA 1.6.

This Standard does not cover connection devices for engine fuel applications.

A product that contains features, characteristics, components, materials, or systems new or different from those in use when the standard was developed, and that involves a risk of fire, electric shock, or injury to persons, shall be evaluated using the appropriate additional component and end-product requirements as determined necessary to maintain the level of safety for the user of the product as originally anticipated by the intent of this standard.

Exhibit A, Items Unique to Canada, contains provisions that are unique to Canada.

Document History

January 1, 2007
Cylinder Connection Devices
A description is not available for this item.
January 1, 2007
Cylinder Connection Devices
A description is not available for this item.
Cylinder Connection Devices
A description is not available for this item.
January 1, 2007
Cylinder Connection Devices
A description is not available for this item.
January 1, 2005
Cylinder Connection Devices
A description is not available for this item.
January 1, 2005
Cylinder Connection Devices
Preface This publication represents a basic standard for safe operation, substantial and durable construction, and acceptable performance of cylinder connection devices. It is the result of years of...
ANSI Z21.81/CSA 6.25
January 1, 2005
Cylinder Connection Devices
This Standard covers CGA 791 (Type I) and CGA 810 (Type II) cylinder connection devices, as defined in Part IV, Definitions, intended to connect the cylinder valve on portable LP-Gas containers to...
Cylinder Connection Devices
This Standard covers CGA 791 (Type I) and CGA 810 (Type II) cylinder connection devices, as defined in Part IV, Definitions, intended to connect the cylinder valve on portable LP-Gas containers to...
January 1, 1997
Cylinder Connection Devices
PREFACE The standards set forth herein apply to the first edition of the Standard for Cylinder Connection Devices, ANSI Z21.81-1997 • CSA 6.25-M97, and Addenda thereto Z21.81a-1998 CSA 6.25a-M98,...
Cylinder Connection Devices
PREFACE This publication represents a basic standard for safe operation, substantial and durable construction, and acceptable performance of cylinder connection devices It is the redt of years of...
January 1, 1997
Cylinder Connection Devices
PREFACE This publication represents a basic standard for safe operation, substantial and durable construction, and acceptable performance of cylinder connection devices. It is the result of years of...
January 1, 1997
Cylinder Connection Devices
PREFACE This publication represents a basic standard for safe operation, substantial and durable construction, and acceptable performance of cylinder connection devices. It is the result of years of...

References

Advertisement