ETSI - TS 101 811-3-3

Broadband Radio Access Networks (BRAN); HIPERLAN Type 2; Conformance testing for the packet based convergence layer; Part 3: IEEE 1394 Service Specific Convergence Sublayer (SSCS); Sub-part 3: Abstract Test Suite (ATS) specification

inactive
Organization: ETSI
Publication Date: 1 July 2003
Status: inactive
Page Count: 54
scope:

The present document contains the Test Suite Structure (TSS) and Test Purposes (TP) to test TS 101 493-3 [3].

The objective of the present document is to provide a basis for conformance tests for BRAN, HIPERLAN Type 2 equipment giving a high probability of air interface inter-operability between different manufacturer's BRAN, HIPERLAN Type 2 equipment.

The ISO standard for the methodology of conformance testing (ISO/IEC 9646-1 [6] and ISO/IEC 9646-2 [7]) as well as the ETSI rules for conformance testing (ETS 300 406 [5]) are used as a basis for the test methodology.

Annex A provides the Tree and Tabular Combined Notation (TTCN) part of the ATS.

Annex B provides the partial Protocol Implementation Extra Information for Testing (PIXIT) Proforma of the MT side ATS.

Annex C provides the partial Protocol Implementation Extra Information for Testing (PIXIT) Proforma of the AP side ATS.

Annex D provides the Protocol Conformance Test Report (PCTR) Proforma of the MT side ATS.

Annex E provides the Protocol Conformance Test Report (PCTR) Proforma of the AP side ATS.

Document History

August 1, 2004
Broadband Radio Access Networks (BRAN); HIPERLAN Type 2; Conformance testing for the packet based convergence layer; Part 3: IEEE 1394 Service Specific Convergence Sublayer (SSCS); Sub-part 3: Abstract Test Suite (ATS) specification
A description is not available for this item.
TS 101 811-3-3
July 1, 2003
Broadband Radio Access Networks (BRAN); HIPERLAN Type 2; Conformance testing for the packet based convergence layer; Part 3: IEEE 1394 Service Specific Convergence Sublayer (SSCS); Sub-part 3: Abstract Test Suite (ATS) specification
The present document contains the Test Suite Structure (TSS) and Test Purposes (TP) to test TS 101 493-3 [3]. The objective of the present document is to provide a basis for conformance tests for...
Advertisement