DS/EN 13286-47

Unbound and hydraulically bound mixtures - Part 47: Test method for the determination of California bearing ratio, immediate bearing index and linear swelling

inactive
Organization: DS
Publication Date: 29 April 2004
Status: inactive
Page Count: 14
ICS Code (Road construction materials): 93.080.20
scope:

This European Standard specifies the test methods for the laboratory determination of the California bearing ratio and immediate bearing index. The tests are appropriate to that part of the mixture up to a maximum particle size of 22,4 mm. When immersion in water is specified as part of the curing of the specimen, this European Standard also includes the determination of vertical swelling of the specimen before the determination of the California bearing ratio.

Document History

November 16, 2021
Unbound and hydraulically bound mixtures – Part 47: Test method for the determination of California bearing ratio, immediate bearing index and linear swelling
This document specifies the test methods for the laboratory determination of the California bearing ratio and immediate bearing index. The tests are appropriate to that part of the mixture up to a...
July 27, 2012
Unbound and hydraulically bound mixtures - Part 47: Test method for the determination of California bearing ratio, immediate bearing index and linear swelling
This European Standard specifies the test methods for the laboratory determination of the California bearing ratio and immediate bearing index. The tests are appropriate to that part of the mixture...
DS/EN 13286-47
April 29, 2004
Unbound and hydraulically bound mixtures - Part 47: Test method for the determination of California bearing ratio, immediate bearing index and linear swelling
This European Standard specifies the test methods for the laboratory determination of the California bearing ratio and immediate bearing index. The tests are appropriate to that part of the mixture...
Unbound and hydraulically bound mixtures – Part 47: Test method for the determination of California bearing ratio, immediate bearing index and linear swelling
This document specifies the test methods for the laboratory determination of the California bearing ratio and immediate bearing index. The tests are appropriate to that part of the mixture up to a...
Unbound and hydraulically bound mixtures - Part 47: Test method for the determination of California bearing ratio, immediate bearing index and linear swelling
This European Standard specifies the test methods for the laboratory determination of the California bearing ratio and immediate bearing index. The tests are appropriate to that part of the mixture...
Advertisement