CSA - B140.10-06

Oil-fired warm air heating appliances for mobile housing and recreational vehicles

inactive
Organization: CSA
Publication Date: 1 March 2006
Status: inactive
Page Count: 64
scope:

This Standard applies to oil-fired forced warm-air heating appliances for installation in mobile housing and recreational vehicles, irrespective of the heating capacity or the type of burner used.

This Standard applies to appliances with fuel supplies that may be located remotely or at the appliance.

In CSA Standards, "shall" is used to express a requirement, i.e., a provision that the user is obliged to satisfy in order to comply with the standard; "should" is used to express a recommendation or that which is advised but not required; "may" is used to express an option or that which is permissible within the limits of the standard; and "can" is used to express possibility or capability. Notes accompanying clauses do not include requirements or alternative requirements; the purpose of a note accompanying a clause is to separate from the text explanatory or informative material. Notes to tables and figures are considered part of the table or figure and may be written as requirements. Annexes are designated normative (mandatory) or informative (non-mandatory) to define their application.

The values given in SI (metric) units are the standard. The values given in parentheses are for information only.

Document History

March 1, 2006
Oil-fired warm air heating appliances for mobile housing and recreational vehicles
This Standard applies to oil-fired forced warm-air heating appliances for installation in mobile housing and recreational vehicles, irrespective of the heating capacity or the type of burner used....
B140.10-06
March 1, 2006
Oil-fired warm air heating appliances for mobile housing and recreational vehicles
This Standard applies to oil-fired forced warm-air heating appliances for installation in mobile housing and recreational vehicles, irrespective of the heating capacity or the type of burner used....
January 1, 2006
Oil-fired warm-air heating appliances for mobile housing and recreational vehicles
This Standard applies to oil-fired forced warm-air heating appliances for installation in mobile housing and recreational vehicles, irrespective of the heating capacity or the type of burner used....
January 1, 2006
Oil-fired warm-air heating appliances for mobile housing and recreational vehicles
This Standard applies to oil-fired forced warm-air heating appliances for installation in mobile housing and recreational vehicles, irrespective of the heating capacity or the type of burner used....

References

Advertisement