DS/ETS 300497-6

Digital Enhanced Cordless Telecommunications (DECT) - Common Interface (CI) Test Case Library (TCL) - Part 6: Test Suite Structure (TSS) and Test Purposes (TP) - Network (NWK) layer - Portable radio Termination (PT)

inactive
Organization: DS
Publication Date: 22 April 1998
Status: inactive
scope:

This European Telecommunication Standard (ETS) contains the test specification for the Digital Enhanced Cordless Telecommunications (DECT) (ETS 300 175 [1] to [8]). The objective of this test specification is to provide a basis for approval tests for DECT equipment giving a high probability of air interface inter-operability between different manufacturer's DECT equipment. This test specification defines the Test Suite Structure (TSS) and Test Purposes (TP) for testing of the Network (NWK) layer at the Portable radio Termination (PT). The ISO standard for the methodology of conformance testing (ISO/IEC 9646-1 [14]) as well as the ETSI rules for conformance testing (ETS 300 406 [10]) are used as a basis for the test methodology. Test specifications for the Physical layer (PHL) are provided in other DECT standards.

Document History

May 4, 1998
Radio Equipment and Systems (RES) - Digital Enhanced Cordless Telecommunications (DECT) - Common Interface (CI) Test Case Library (TCL) - Part 6: Test Suite Structure (TSS) and Test Purposes (TP) - Network (NWK) layer - Portable radio Termination (PT)
This European Telecommunication Standard (ETS) contains the test specification for the Digital Enhanced Cordless Telecommunications (DECT) (ETS 300 175 [1] to [8]). The objective of this test...
DS/ETS 300497-6
April 22, 1998
Digital Enhanced Cordless Telecommunications (DECT) - Common Interface (CI) Test Case Library (TCL) - Part 6: Test Suite Structure (TSS) and Test Purposes (TP) - Network (NWK) layer - Portable radio Termination (PT)
This European Telecommunication Standard (ETS) contains the test specification for the Digital Enhanced Cordless Telecommunications (DECT) (ETS 300 175 [1] to [8]). The objective of this test...

References

Advertisement