NPFC - MS 9014

RING-RETAINING, INTERNAL, STEEL

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 13 June 1960
Status: active
Page Count: 2
scope:

THIS STANDARD WAS DEVELOPED COOPERATIVELY WITH THE ENGINE AND PROPELLER UTILITY PARTS COMMITTEE OF THE SAE NOTICE: When Government drawings, specifications, or other data are used for any purpose other than in connection with a definitely related Government procurements operation, the United States Government thereby incurs no responsibility, nor any obligation whatsoever; and the fact that the Government may have formulated, furnished, or in any way supplied the said drawings, specifications, or other data is not to be regarded by implication or otherwise as in any manner licensing the holder or any other person or corporation, or conveying any rights or permission to manufacture, use, or sell any patented invention that may in any way be related thereto.

MATERIAL: STEEL AMS5120

HARDNESS: ROCKWELL (15N - 86-88 for Rings MS9014-1 and MS9014-2 Only (30N - 66-73 for Rings MS9014-3 to MS9014-19 inclusive FINISH: AMS2400 (c 47-52 for Rings MS9014-20 to MS9014-55

BREAK SHARP EDGES: .010 MAX.

WITH ALLOWANCE FOR INITIAL SET, RINGS SHALL NOT TAKE A PERMANENT SET OR FAIL BY CRACKING WHEN CONTRACTED SO THAT LUGS ARE IN CONTACT

DIMENSIONS IN INCHES. UNLESS OTHERWISE SPECIFIED: TOLERANCES: ANGULAR DIMENSIONS ± 2°

DO NOT USE UNASSIGNED PART NUMBERS

HOLES MUST NOT BREAK THRU LUG CONTOUR

[A circled]INACTIVE FOR DESIGN AFTER 13 JUNE 1960.

NO SUPERSEDING MS STANDARD

For definition and application of drawing status notes, see ANA Bulletin No. 337

Document History

November 27, 2023
Ring Retaining, Internal, Steel (ASG)
A description is not available for this item.
MS 9014
June 13, 1960
RING-RETAINING, INTERNAL, STEEL
THIS STANDARD WAS DEVELOPED COOPERATIVELY WITH THE ENGINE AND PROPELLER UTILITY PARTS COMMITTEE OF THE SAE NOTICE: When Government drawings, specifications, or other data are used for any purpose...
Advertisement