DS/ISO 4946

Steel and cast iron - Determination of copper content - 2,2'-Diquinolyl spectrophotometric method

inactive, Most Current
Organization: DS
Publication Date: 17 August 1990
Status: inactive
ICS Code (Ferrous metals in general): 77.080.01
scope:

The standard specifies a 2,2'-diquinolyl spectrophotometric method for the determination of copper in steel and cast iron. The method is applicable to copper contents between 0,02 and 5% (m/m).

Document History

DS/ISO 4946
August 17, 1990
Steel and cast iron - Determination of copper content - 2,2'-Diquinolyl spectrophotometric method
The standard specifies a 2,2'-diquinolyl spectrophotometric method for the determination of copper in steel and cast iron. The method is applicable to copper contents between 0,02 and 5% (m/m).

References

Advertisement