ASD-STAN - PREN 3469

Aerospace Series Steel FE-PM1802 (X5CrNiCu15-5) Consumable Electrode Remelted Solution Treated and Precipitation Treated Forgings a or D Less than or Equal to 200 mm Rm Greater than or Equal to 1 310 MPa

active, Most Current
Organization: ASD-STAN
Publication Date: 31 May 2000
Status: active
Page Count: 5

Document History

PREN 3469
May 31, 2000
Aerospace Series Steel FE-PM1802 (X5CrNiCu15-5) Consumable Electrode Remelted Solution Treated and Precipitation Treated Forgings a or D Less than or Equal to 200 mm Rm Greater than or Equal to 1 310 MPa
A description is not available for this item.
December 31, 1997
Aerospace Series Steel FE-PM1802 (X5CrNiCu15-5) Consumable Electrode Remelted Solution Treated and Precipitation Hardened Forgings a or D Less Than or Equal to 200 mm 1 310 MPa Less Than or Equal to Rm Less Than or Equal to 1 550 MPa
A description is not available for this item.
March 1, 1988
Aerospace Series Steel FE-PM64 Solution Annealed and Precipitation Hardened 1310 Less Than or Equal to Re Less Than or Equal to 1550 MPa Forgings De Less Than or Equal to 200 mm
A description is not available for this item.
Advertisement