DS/EN 61158-5/Corr. 1
Digital data communication for measurement and control - Fieldbus for use in industrial control systems - Part 5: Application layer service definition
| Organization: | DS |
| Publication Date: | 12 December 2006 |
| Status: | inactive |
| Page Count: | 10 |
| ICS Code (IT applications in industry): | 35.240.50 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
scope:
The fieldbus Application Layer (FAL) provides user programs with a means to access the fieldbus communication environment. In this respect, the FAL can be viewed as a "window between corresponding application programs". The FAL is an Application Layer Communication Standard designed to support the conveyance of time-critical and non-time-critical application requests and responses among devices in an automation environment. The term "time-critical" is used to represent the presence of an application time-window, within which one or more specified actions are required to be completed with some defined level of certainty.
Document History