DS/EN 366+AC
Protective clothing - Protection against heat and fire - Method of test: Evaluation of materials and material assemblies when exposed to a source of radiant heat
| Organization: | DS |
| Publication Date: | 13 January 1994 |
| Status: | inactive |
| Page Count: | 19 |
| ICS Code (Protective clothing): | 13.340.10 |
scope:
This standard specifies two complementary methods (method A and method B) for determining the behaviour of materials for heat protective clothing subjected to heat radiation. These tests are carried out on representative single or multilayer textiles or other materials intended for clothing for protection against heat. They are also applicable to assemblies, which correspond to the overall build up of a heat protective clothing assembly with or without underclothing.
Document History