CEN - EN ISO 898-5

Mechanical Properties of Fasteners Made of Carbon Steel and Alloy Steel - Part 5: Set Screws and Similar Threaded Fasteners Not under Tensile Stresses

inactive
Organization: CEN
Publication Date: 1 August 1998
Status: inactive
Page Count: 16
ICS Code (Mechanical systems and components for general use): 21
scope:

This part of ISO 898 specifies the mechanical properties of set screws and similar threaded fasteners not under tensile stresses with nominal thread diameters from 1,6 mm up to and including 24 mm. which are made of carbon steel or alloy steel.

The mechanical and physical properties apply when tested at an ambient temperature of 10 °C to 35 °C and will vary at higher or lower temperatures.

This part of ISO 898 does not apply to set screws requiring special properties such as

- specified tensile stresses (see ISO 898-1);

- weldability;

- corrosion resistance;

- ability to withstand temperatures above + 300 °C or below - 50 °C.

NOTE - Set screws made from free-cutting steel should not be used above + 250 °C.

Document History

June 1, 2012
Mechanical properties of fasteners made of carbon steel and alloy steel - Part 5: Set screws and similar threaded fasteners with specified hardness classes - Coarse thread and fine pitch thread
This part of ISO 898 specifies mechanical and physical properties of set screws and similar threaded fasteners made of carbon steel or alloy steel when tested at an ambient temperature range of 10 °C...
EN ISO 898-5
August 1, 1998
Mechanical Properties of Fasteners Made of Carbon Steel and Alloy Steel - Part 5: Set Screws and Similar Threaded Fasteners Not under Tensile Stresses
This part of ISO 898 specifies the mechanical properties of set screws and similar threaded fasteners not under tensile stresses with nominal thread diameters from 1,6 mm up to and including 24 mm....

References

Advertisement