DS/ISO 3164

Earth-moving machinery - Laboratory evaluations of rollover and falling object protective structures - Specifications for the deflection-limiting volume

inactive, Most Current
Organization: DS
Publication Date: 1 January 1981
Status: inactive
ICS Code (Earth-moving machinery): 53.100
scope:

The standard specifies the deflection-limiting volume to be used when testing roll-over and falling-object protective structures in the laboratory. It is related to DS/ISO 3471 concerning roll-over protective structures (ROPS) and to DS/ISO 3449 concerning falling-object protective structures (FOPS). The dimensions of the deflection-limiting volume are adapted to a large driver (see ISO 3411)

Document History

DS/ISO 3164
January 1, 1981
Earth-moving machinery - Laboratory evaluations of rollover and falling object protective structures - Specifications for the deflection-limiting volume
The standard specifies the deflection-limiting volume to be used when testing roll-over and falling-object protective structures in the laboratory. It is related to DS/ISO 3471 concerning roll-over...
Advertisement