DS/I-ETS 300005

Business Telecommunication (BT) Transmission characteristics at 4-wire analogue interface of a digital Private Automatic Branch Exchange (PABX)

active, Most Current
Organization: DS
Publication Date: 18 March 1993
Status: active
ICS Code (Telephone networks): 33.040.35
scope:

This standard provides characteristics for: a) 4-wire analogue interfaces (Type M4 and K4); b) input and output connections with 4-wire analogue interfaces; c) half connections with 4-wire analogue interfaces; in digital PABXs in accordance with the definitions given in I-ETS 300 003 (see also figures 1 and 3 of I-ETS 300 003).

Document History

DS/I-ETS 300005
March 18, 1993
Business Telecommunication (BT) Transmission characteristics at 4-wire analogue interface of a digital Private Automatic Branch Exchange (PABX)
This standard provides characteristics for: a) 4-wire analogue interfaces (Type M4 and K4); b) input and output connections with 4-wire analogue interfaces; c) half connections with 4-wire analogue...
Advertisement