DS/EN 60317-12

Specifications for particular types of winding wires - Part 12: Polyvinyl acetal enamelled round copper wire, class 120

inactive
Organization: DS
Publication Date: 27 July 1995
Status: inactive
ICS Code (Wires): 29.060.10
scope:

This International Standard specifies the requirements of enamelled round copper winding wire of class 120 with a sole coating based on polyvinyl acetal resin, which may be modified provided it remains the chemical identity of the original resin and meets all specified wire requirements. Class 120 is a thermal class that requires a minimum temperature index of 120 and a heat shock temperature of at least 155 °C. The range of nominal conductor diameters covered by this standard is: - Grade 1: 0,040 mm up to and incl. 2,500 mm, - Gr.2: 0,040 mm to 5,000 mm, Gr.3:0,040 mm to 5,000 mm

Document History

June 9, 2010
Specifications for particular types of winding wires – Part 12: Polyvinyl acetal enamelled round copper wire, class 120
IEC 60317-12:2010 specifies the requirements of enamelled round copper winding wire of class 120 with a sole coating based on polyvinyl acetal resin, which may be modified providing it retains the...
September 28, 2005
Specifications for particular types of winding wires - Part 12: Polyvinyl acetal enamelled round copper wire, class 120
This International Standard specifies the requirements of enamelled round copper winding wire of class 120 with a sole coating based on polyvinyl acetal resin, which may be modified provided it...
December 23, 1999
Specifications for particular types of winding wires - Part 12: Polyvinyl acetal enamelled round copper wire, class 120
This International Standard specifies the requirements of enamelled round copper winding wire of class 120 with a sole coating based on polyvinyl acetal resin, which may be modified provided it...
DS/EN 60317-12
July 27, 1995
Specifications for particular types of winding wires - Part 12: Polyvinyl acetal enamelled round copper wire, class 120
This International Standard specifies the requirements of enamelled round copper winding wire of class 120 with a sole coating based on polyvinyl acetal resin, which may be modified provided it...
Specifications for particular types of winding wires -- Part 12: Polyvinyl acetal enamelled round copper wire, class 120
This Part of IEC 60317 specifies the requirements of enamelled round copper winding wire of class 120 with a sole coating based on polyvinyl acetal resin, which may be modified providing it retains...
Specifications for particular types of winding wires -- Part 12: Polyvinyl acetal enamelled round copper wire, class 120
This International Standard specifies the requirements of enamelled round copper winding wire of class 120 with a sole coating based on polyvinyl acetal resin, which may be modified providing it...
Advertisement